ITT Cannon Plug Housing W/cap, 8Pos, Plastic, 250V; Product Range Itt Cannon 132015-0134

Description
PLUG HOUSING W/CAP, 8POS, PLASTIC, 250V; Product Range:CTC Series; Gender:Plug; No. of Positions:8Positions ; For Use With:ITT Cannon CTC Series Crimp Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67
Datasheet
Description
PLUG HOUSING W/CAP, 8POS, PLASTIC, 250V; Product Range:CTC Series; Gender:Plug; No. of Positions:8Positions ; For Use With:ITT Cannon CTC Series Crimp Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing W/cap, 8Pos, Plastic, 250V; Product Range Itt Cannon - 48AC9072 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing W/cap, 8Pos, Plastic, 250V; Product Range Itt Cannon
48AC9072
Plug Housing W/cap, 8Pos, Plastic, 250V; Product Range Itt Cannon 48AC9072
PLUG HOUSING W/CAP, 8POS, PLASTIC, 250V; Product Range:CTC Series; Gender:Plug; No. of Positions:8Positions ; For Use With:ITT Cannon CTC Series Crimp Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67

PLUG HOUSING W/CAP, 8POS, PLASTIC, 250V; Product Range:CTC Series; Gender:Plug; No. of Positions:8Positions; For Use With:ITT Cannon CTC Series Crimp Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 48AC9072
Product Name Plug Housing W/cap, 8Pos, Plastic, 250V; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details