ITT Cannon Rcpt Housing W/cap, 12Pos, Plastic, 250V; Product Range Itt Cannon 132015-0131

Description
RCPT HOUSING W/CAP, 12POS, PLASTIC, 250V; Product Range:CTC Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:ITT Cannon CTC Series Crimp Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67
Description
RCPT HOUSING W/CAP, 12POS, PLASTIC, 250V; Product Range:CTC Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:ITT Cannon CTC Series Crimp Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing W/cap, 12Pos, Plastic, 250V; Product Range Itt Cannon - 48AC9071 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing W/cap, 12Pos, Plastic, 250V; Product Range Itt Cannon
48AC9071
Rcpt Housing W/cap, 12Pos, Plastic, 250V; Product Range Itt Cannon 48AC9071
RCPT HOUSING W/CAP, 12POS, PLASTIC, 250V; Product Range:CTC Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:ITT Cannon CTC Series Crimp Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67

RCPT HOUSING W/CAP, 12POS, PLASTIC, 250V; Product Range:CTC Series; Gender:Receptacle; No. of Positions:12Positions; For Use With:ITT Cannon CTC Series Crimp Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67

Supplier's Site
Automotive Housing, 12Pos, 16A, 250Vac; Product Range Itt Cannon - 26AH0437 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, 12Pos, 16A, 250Vac; Product Range Itt Cannon
26AH0437
Automotive Housing, 12Pos, 16A, 250Vac; Product Range Itt Cannon 26AH0437
AUTOMOTIVE HOUSING, 12POS, 16A, 250VAC; Product Range:Trident CTC Series; Gender:Receptacle; No. of Positions:12Ways; For Use With:ITT Cannon Trident T2P & T3P Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP RoHS Compliant: Yes

AUTOMOTIVE HOUSING, 12POS, 16A, 250VAC; Product Range:Trident CTC Series; Gender:Receptacle; No. of Positions:12Ways; For Use With:ITT Cannon Trident T2P & T3P Series Pin Contacts; Connector Body Material:Thermoplastic Body; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 48AC9071
Product Name Rcpt Housing W/cap, 12Pos, Plastic, 250V; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details