ITT Cannon Rcpt Housing W/cap, 8Pos, Plastic, 250V; Product Range Itt Cannon 132015-0130

Description
RCPT HOUSING W/CAP, 8POS, PLASTIC, 250V; Product Range:CTC Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:ITT Cannon CTC Series Crimp Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67
Description
RCPT HOUSING W/CAP, 8POS, PLASTIC, 250V; Product Range:CTC Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:ITT Cannon CTC Series Crimp Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing W/cap, 8Pos, Plastic, 250V; Product Range Itt Cannon - 48AC9070 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing W/cap, 8Pos, Plastic, 250V; Product Range Itt Cannon
48AC9070
Rcpt Housing W/cap, 8Pos, Plastic, 250V; Product Range Itt Cannon 48AC9070
RCPT HOUSING W/CAP, 8POS, PLASTIC, 250V; Product Range:CTC Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:ITT Cannon CTC Series Crimp Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67

RCPT HOUSING W/CAP, 8POS, PLASTIC, 250V; Product Range:CTC Series; Gender:Receptacle; No. of Positions:8Positions; For Use With:ITT Cannon CTC Series Crimp Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67

Supplier's Site
Automotive Housing, 8Pos, 16A, 250Vac; Product Range Itt Cannon - 26AH0436 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, 8Pos, 16A, 250Vac; Product Range Itt Cannon
26AH0436
Automotive Housing, 8Pos, 16A, 250Vac; Product Range Itt Cannon 26AH0436
AUTOMOTIVE HOUSING, 8POS, 16A, 250VAC; Product Range:Trident CTC Series; Gender:Receptacle; No. of Positions:8Ways; For Use With:ITT Cannon Trident T2P & T3P Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP RoHS Compliant: Yes

AUTOMOTIVE HOUSING, 8POS, 16A, 250VAC; Product Range:Trident CTC Series; Gender:Receptacle; No. of Positions:8Ways; For Use With:ITT Cannon Trident T2P & T3P Series Pin Contacts; Connector Body Material:Thermoplastic Body; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 48AC9070
Product Name Rcpt Housing W/cap, 8Pos, Plastic, 250V; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details