ITT Cannon Automotive Housing, 24Pos, 16A, 250Vac; Product Range Itt Cannon 132015-0075

Description
AUTOMOTIVE HOUSING, 24POS, 16A, 250VAC; Product Range:Trident CTC Series; Gender:Plug; No. of Positions:24Ways; For Use With:ITT Cannon Trident T2P & T3P Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, 24POS, 16A, 250VAC; Product Range:Trident CTC Series; Gender:Plug; No. of Positions:24Ways; For Use With:ITT Cannon Trident T2P & T3P Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, 24Pos, 16A, 250Vac; Product Range Itt Cannon - 26AH0434 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, 24Pos, 16A, 250Vac; Product Range Itt Cannon
26AH0434
Automotive Housing, 24Pos, 16A, 250Vac; Product Range Itt Cannon 26AH0434
AUTOMOTIVE HOUSING, 24POS, 16A, 250VAC; Product Range:Trident CTC Series; Gender:Plug; No. of Positions:24Ways; For Use With:ITT Cannon Trident T2P & T3P Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP RoHS Compliant: Yes

AUTOMOTIVE HOUSING, 24POS, 16A, 250VAC; Product Range:Trident CTC Series; Gender:Plug; No. of Positions:24Ways; For Use With:ITT Cannon Trident T2P & T3P Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AH0434
Product Name Automotive Housing, 24Pos, 16A, 250Vac; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details