ITT Cannon Rcpt Housing W/cap, 16Pos, Plastic, 250V; Product Range Itt Cannon 132015-0074

Description
RCPT HOUSING W/CAP, 16POS, PLASTIC, 250V; Product Range:CTC Series; Gender:Receptacle; No. of Positions:16Position s; For Use With:ITT Cannon CTC Series Crimp Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP69K
Description
RCPT HOUSING W/CAP, 16POS, PLASTIC, 250V; Product Range:CTC Series; Gender:Receptacle; No. of Positions:16Position s; For Use With:ITT Cannon CTC Series Crimp Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP69K

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing W/cap, 16Pos, Plastic, 250V; Product Range Itt Cannon - 48AC9067 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing W/cap, 16Pos, Plastic, 250V; Product Range Itt Cannon
48AC9067
Rcpt Housing W/cap, 16Pos, Plastic, 250V; Product Range Itt Cannon 48AC9067
RCPT HOUSING W/CAP, 16POS, PLASTIC, 250V; Product Range:CTC Series; Gender:Receptacle; No. of Positions:16Position s; For Use With:ITT Cannon CTC Series Crimp Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP69K

RCPT HOUSING W/CAP, 16POS, PLASTIC, 250V; Product Range:CTC Series; Gender:Receptacle; No. of Positions:16Positions; For Use With:ITT Cannon CTC Series Crimp Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP69K

Supplier's Site
Automotive Housing, 16Pos, 16A, 250Vac; Product Range Itt Cannon - 26AH0433 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, 16Pos, 16A, 250Vac; Product Range Itt Cannon
26AH0433
Automotive Housing, 16Pos, 16A, 250Vac; Product Range Itt Cannon 26AH0433
AUTOMOTIVE HOUSING, 16POS, 16A, 250VAC; Product Range:Trident CTC Series; Gender:Receptacle; No. of Positions:16Ways; For Use With:ITT Cannon Trident T2P & T3P Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP RoHS Compliant: Yes

AUTOMOTIVE HOUSING, 16POS, 16A, 250VAC; Product Range:Trident CTC Series; Gender:Receptacle; No. of Positions:16Ways; For Use With:ITT Cannon Trident T2P & T3P Series Pin Contacts; Connector Body Material:Thermoplastic Body; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 48AC9067
Product Name Rcpt Housing W/cap, 16Pos, Plastic, 250V; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details