Manufacturer: ITT Cannon, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034656-127050-0529
Packaging: Bulk
Pitch: 800 µm
Termination: Solder
Number of Contacts: 260
Gender: Male
Orientation: Straight
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1888247-2; 5179031-5; 3-5177986-1; QTE-020-04-L-D-A; ERM8-030-05.0-S-DV-K
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1034656-127050-0529 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 127050-0529 |