ITT Cannon Backplane Connector, Rcpt, 360Pos, 12Row; Product Range Itt Cannon 127050-0388

Description
BACKPLANE CONNECTOR, RCPT, 360POS, 12ROW; Product Range:DLM6 Series; No. of Contacts:360Contacts ; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Screw; No. of Rows:12Rows; Row Pitch:2.54mm; Connector Type:BackplaneRoHS Compliant: Yes
Description
BACKPLANE CONNECTOR, RCPT, 360POS, 12ROW; Product Range:DLM6 Series; No. of Contacts:360Contacts ; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Screw; No. of Rows:12Rows; Row Pitch:2.54mm; Connector Type:BackplaneRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Rcpt, 360Pos, 12Row; Product Range Itt Cannon - 46X7742 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Rcpt, 360Pos, 12Row; Product Range Itt Cannon
46X7742
Backplane Connector, Rcpt, 360Pos, 12Row; Product Range Itt Cannon 46X7742
BACKPLANE CONNECTOR, RCPT, 360POS, 12ROW; Product Range:DLM6 Series; No. of Contacts:360Contacts ; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Screw; No. of Rows:12Rows; Row Pitch:2.54mm; Connector Type:BackplaneRoHS Compliant: Yes

BACKPLANE CONNECTOR, RCPT, 360POS, 12ROW; Product Range:DLM6 Series; No. of Contacts:360Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Screw; No. of Rows:12Rows; Row Pitch:2.54mm; Connector Type:BackplaneRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46X7742
Product Name Backplane Connector, Rcpt, 360Pos, 12Row; Product Range Itt Cannon
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
PCI Express - 10025026-10000PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - CC-A-SMAN-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details