ITT Cannon Zif Connector, Plug, 60Way, Crimp; Series Itt Cannon 127050-0220

Description
DLM3-60P
Request a Quote Datasheet
Description
DLM3-60P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon 127050-0220 - PEI-Genesis
Philadelphia, PA, United States
DLM3-60P

DLM3-60P

Buy Now
Zif Connector, Plug, 60Way, Crimp; Series Itt Cannon - 01M9864 - Newark, An Avnet Company
Chicago, IL, United States
Zif Connector, Plug, 60Way, Crimp; Series Itt Cannon
01M9864
Zif Connector, Plug, 60Way, Crimp; Series Itt Cannon 01M9864
ZIF CONNECTOR, PLUG, 60WAY, CRIMP; Series:-; No. of Contacts:60; No. of Rows:6; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:Copper Alloy; Connector Mounting:Panel RoHS Compliant: Yes

ZIF CONNECTOR, PLUG, 60WAY, CRIMP; Series:-; No. of Contacts:60; No. of Rows:6; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:Copper Alloy; Connector Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 127050-0220 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
127050-0220
Backplane Connectors - Specialized 127050-0220
DLM3-60P

DLM3-60P

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon 127050-0220 01M9864 127050-0220
Product Name Zif Connector, Plug, 60Way, Crimp; Series Itt Cannon Backplane Connectors - Specialized
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details