ITT Cannon Connector, Rectangular, Receptacle, 96 Position, Panel; Product Range Itt Cannon 127050-0216

Description
DLM2-96R
Request a Quote
Description
DLM2-96R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon 127050-0216 - PEI-Genesis
Philadelphia, PA, United States
DLM2-96R

DLM2-96R

Buy Now
Connector, Rectangular, Receptacle, 96 Position, Panel; Product Range Itt Cannon - 95C0049 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rectangular, Receptacle, 96 Position, Panel; Product Range Itt Cannon
95C0049
Connector, Rectangular, Receptacle, 96 Position, Panel; Product Range Itt Cannon 95C0049
CONNECTOR, RECTANGULAR, RECEPTACLE, 96 POSITION, PANEL; Product Range:DLM2 Series; No. of Contacts:96Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Crimp; No. of Rows:8Rows; Row Pitch:- RoHS Compliant: Yes

CONNECTOR, RECTANGULAR, RECEPTACLE, 96 POSITION, PANEL; Product Range:DLM2 Series; No. of Contacts:96Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Crimp; No. of Rows:8Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon 127050-0216 95C0049
Product Name Connector, Rectangular, Receptacle, 96 Position, Panel; Product Range Itt Cannon
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
SMA (M) R/A Connector for RG58 Cable N/P - ET-SMRA-2N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
DIN 41612 - 39-XC5A-2022-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers