ITT Cannon Zif Connector, Rcpt, 156Way, Crimp; Series Itt Cannon 127050-0208

Description
ZIF CONNECTOR, RCPT, 156WAY, CRIMP; Series:-; No. of Contacts:156; No. of Rows:6; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Material:Copper Alloy; Contact Plating:GoldRoHS Compliant: Yes
Datasheet
Description
ZIF CONNECTOR, RCPT, 156WAY, CRIMP; Series:-; No. of Contacts:156; No. of Rows:6; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Material:Copper Alloy; Contact Plating:GoldRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zif Connector, Rcpt, 156Way, Crimp; Series Itt Cannon - 01M9861 - Newark, An Avnet Company
Chicago, IL, United States
Zif Connector, Rcpt, 156Way, Crimp; Series Itt Cannon
01M9861
Zif Connector, Rcpt, 156Way, Crimp; Series Itt Cannon 01M9861
ZIF CONNECTOR, RCPT, 156WAY, CRIMP; Series:-; No. of Contacts:156; No. of Rows:6; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Material:Copper Alloy; Contact Plating:GoldRoHS Compliant: Yes

ZIF CONNECTOR, RCPT, 156WAY, CRIMP; Series:-; No. of Contacts:156; No. of Rows:6; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Material:Copper Alloy; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01M9861
Product Name Zif Connector, Rcpt, 156Way, Crimp; Series Itt Cannon
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PCB, Terminal Pin Header; PCB; StraightPin Header; 10; 10 A; 300 V; 0.197 in. - 70078473 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details