ITT Cannon Backplane Connectors - 127050-0204 127050-0204

Description
DLM1-156P
Request a Quote Datasheet
Description
DLM1-156P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon 127050-0204 - PEI-Genesis
Philadelphia, PA, United States
DLM1-156P

DLM1-156P

Buy Now
Backplane Connectors - 127050-0204 - 785159-127050-0204 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 127050-0204
785159-127050-0204
Backplane Connectors - 127050-0204 785159-127050-0204
Manufacturer: ITT Cannon, LLC Win Source Part Number: 785159-127050-0204 Series: DLM Packaging: Bulk Number of Positions: 156 Pitch: 0.100" (2.54mm) Color: Black Features: Actuating Camshaft, Shielding, Zero Insertion Force (ZIF) Connector Type: Housing for Non-Gendered Contacts Number of Rows: 6 Note: Contacts Not Included Connector Style: Drawer Mounting: Panel Mount Connector Usage: Plug Family Name: 127050 Categories: Connectors, Interconnects ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 785159-127050-0204
Series: DLM
Packaging: Bulk
Number of Positions: 156
Pitch: 0.100" (2.54mm)
Color: Black
Features: Actuating Camshaft, Shielding, Zero Insertion Force (ZIF)
Connector Type: Housing for Non-Gendered Contacts
Number of Rows: 6
Note: Contacts Not Included
Connector Style: Drawer
Mounting: Panel Mount
Connector Usage: Plug
Family Name: 127050
Categories: Connectors, Interconnects
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dlm1-156P Itt Cannon - 34C3067 - Newark, An Avnet Company
Chicago, IL, United States
Dlm1-156P Itt Cannon
34C3067
Dlm1-156P Itt Cannon 34C3067
DLM1-156P

DLM1-156P

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon 127050-0204 785159-127050-0204 34C3067
Product Name Backplane Connectors - 127050-0204 Dlm1-156P Itt Cannon
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMM - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details