ITT Cannon Zif Connector, Plug, 260Way, Crimp; Series Itt Cannon 127050-0109

Description
DLM5-260P
Request a Quote Datasheet
Description
DLM5-260P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon 127050-0109 - PEI-Genesis
Philadelphia, PA, United States
DLM5-260P

DLM5-260P

Buy Now
Zif Connector, Plug, 260Way, Crimp; Series Itt Cannon - 01M9858 - Newark, An Avnet Company
Chicago, IL, United States
Zif Connector, Plug, 260Way, Crimp; Series Itt Cannon
01M9858
Zif Connector, Plug, 260Way, Crimp; Series Itt Cannon 01M9858
ZIF CONNECTOR, PLUG, 260WAY, CRIMP; Series:-; No. of Contacts:260; No. of Rows:10; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:Copper Alloy; Connector Mounting:Panel RoHS Compliant: Yes

ZIF CONNECTOR, PLUG, 260WAY, CRIMP; Series:-; No. of Contacts:260; No. of Rows:10; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:Copper Alloy; Connector Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 127050-0109 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
127050-0109
Backplane Connectors - Specialized 127050-0109
DLM5-260P

DLM5-260P

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon 127050-0109 01M9858 127050-0109
Product Name Zif Connector, Plug, 260Way, Crimp; Series Itt Cannon Backplane Connectors - Specialized
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details