ITT Cannon Backplane Conn, Header, 260Pos, 2.54Mm; Product Range Itt Cannon 127050-0109

Description
BACKPLANE CONN, HEADER, 260POS, 2.54MM; Product Range:DLM Series; No. of Contacts:260Contacts ; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Crimp; No. of Rows:10Rows; Row Pitch:2.54mm; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
BACKPLANE CONN, HEADER, 260POS, 2.54MM; Product Range:DLM Series; No. of Contacts:260Contacts ; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Crimp; No. of Rows:10Rows; Row Pitch:2.54mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Header, 260Pos, 2.54Mm; Product Range Itt Cannon - 25C5794 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Header, 260Pos, 2.54Mm; Product Range Itt Cannon
25C5794
Backplane Conn, Header, 260Pos, 2.54Mm; Product Range Itt Cannon 25C5794
BACKPLANE CONN, HEADER, 260POS, 2.54MM; Product Range:DLM Series; No. of Contacts:260Contacts ; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Crimp; No. of Rows:10Rows; Row Pitch:2.54mm; Contact Material:Copper Alloy RoHS Compliant: Yes

BACKPLANE CONN, HEADER, 260POS, 2.54MM; Product Range:DLM Series; No. of Contacts:260Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Crimp; No. of Rows:10Rows; Row Pitch:2.54mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 25C5794
Product Name Backplane Conn, Header, 260Pos, 2.54Mm; Product Range Itt Cannon
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Conn, Stacking, Header, 40Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7181 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Two Piece 1 1/4
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - B5743-226-M-T-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details