ITT Cannon Backplane Conn, Rcpt, 360Pos, 2.54Mm; Product Range Itt Cannon 127050-0045

Description
BACKPLANE CONN, RCPT, 360POS, 2.54MM; Product Range:DLM Series; No. of Contacts:360Contacts ; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Crimp; No. of Rows:12Rows; Row Pitch:2.54mm; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, RCPT, 360POS, 2.54MM; Product Range:DLM Series; No. of Contacts:360Contacts ; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Crimp; No. of Rows:12Rows; Row Pitch:2.54mm; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Rcpt, 360Pos, 2.54Mm; Product Range Itt Cannon - 01M9857 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 360Pos, 2.54Mm; Product Range Itt Cannon
01M9857
Backplane Conn, Rcpt, 360Pos, 2.54Mm; Product Range Itt Cannon 01M9857
BACKPLANE CONN, RCPT, 360POS, 2.54MM; Product Range:DLM Series; No. of Contacts:360Contacts ; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Crimp; No. of Rows:12Rows; Row Pitch:2.54mm; Contact Material:Copper AlloyRoHS Compliant: Yes

BACKPLANE CONN, RCPT, 360POS, 2.54MM; Product Range:DLM Series; No. of Contacts:360Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Crimp; No. of Rows:12Rows; Row Pitch:2.54mm; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01M9857
Product Name Backplane Conn, Rcpt, 360Pos, 2.54Mm; Product Range Itt Cannon
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers