ITT Cannon Xlr Conn, Female Rcpt, 4Pos, Panel; No. Of Contacts Itt Cannon 127010-0032

Description
XLR CONN, FEMALE RCPT, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Copper Body; Product Range:Mini-XL Series
Datasheet
Description
XLR CONN, FEMALE RCPT, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Copper Body; Product Range:Mini-XL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xlr Conn, Female Rcpt, 4Pos, Panel; No. Of Contacts Itt Cannon - 34AK0985 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Conn, Female Rcpt, 4Pos, Panel; No. Of Contacts Itt Cannon
34AK0985
Xlr Conn, Female Rcpt, 4Pos, Panel; No. Of Contacts Itt Cannon 34AK0985
XLR CONN, FEMALE RCPT, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Copper Body; Product Range:Mini-XL Series

XLR CONN, FEMALE RCPT, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Copper Body; Product Range:Mini-XL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AK0985
Product Name Xlr Conn, Female Rcpt, 4Pos, Panel; No. Of Contacts Itt Cannon
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products