ITT Cannon Xlr Conn, Male Plug, 4Pos, Cable; No. Of Contacts Itt Cannon 127010-0024

Description
XLR CONN, MALE PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Copper Body; Product Range:Mini-XL Series
Datasheet
Description
XLR CONN, MALE PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Copper Body; Product Range:Mini-XL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xlr Conn, Male Plug, 4Pos, Cable; No. Of Contacts Itt Cannon - 34AK0984 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Conn, Male Plug, 4Pos, Cable; No. Of Contacts Itt Cannon
34AK0984
Xlr Conn, Male Plug, 4Pos, Cable; No. Of Contacts Itt Cannon 34AK0984
XLR CONN, MALE PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Copper Body; Product Range:Mini-XL Series

XLR CONN, MALE PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Copper Body; Product Range:Mini-XL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AK0984
Product Name Xlr Conn, Male Plug, 4Pos, Cable; No. Of Contacts Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details