ITT Cannon Xlr Conn, Female Plug, 3Pos, Cable; No. Of Contacts Itt Cannon 127010-0011

Description
XLR CONN, FEMALE PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Copper Body; Product Range:Mini-XL Series
Datasheet
Description
XLR CONN, FEMALE PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Copper Body; Product Range:Mini-XL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xlr Conn, Female Plug, 3Pos, Cable; No. Of Contacts Itt Cannon - 34AK0983 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Conn, Female Plug, 3Pos, Cable; No. Of Contacts Itt Cannon
34AK0983
Xlr Conn, Female Plug, 3Pos, Cable; No. Of Contacts Itt Cannon 34AK0983
XLR CONN, FEMALE PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Copper Body; Product Range:Mini-XL Series

XLR CONN, FEMALE PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Copper Body; Product Range:Mini-XL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AK0983
Product Name Xlr Conn, Female Plug, 3Pos, Cable; No. Of Contacts Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details