ITT Cannon Xlr Conn, Female Rcpt, 2Pos, Cable; No. Of Contacts Itt Cannon 127007-0128

Description
XLR CONN, FEMALE RCPT, 2POS, CABLE; No. of Contacts:2Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Aluminum Body; Product Range:XL Series
Datasheet
Description
XLR CONN, FEMALE RCPT, 2POS, CABLE; No. of Contacts:2Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Aluminum Body; Product Range:XL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xlr Conn, Female Rcpt, 2Pos, Cable; No. Of Contacts Itt Cannon - 34AK0982 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Conn, Female Rcpt, 2Pos, Cable; No. Of Contacts Itt Cannon
34AK0982
Xlr Conn, Female Rcpt, 2Pos, Cable; No. Of Contacts Itt Cannon 34AK0982
XLR CONN, FEMALE RCPT, 2POS, CABLE; No. of Contacts:2Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Aluminum Body; Product Range:XL Series

XLR CONN, FEMALE RCPT, 2POS, CABLE; No. of Contacts:2Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Aluminum Body; Product Range:XL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AK0982
Product Name Xlr Conn, Female Rcpt, 2Pos, Cable; No. Of Contacts Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details