ITT Cannon Xlr Conn, Male Rcpt, 4Pos, Panel; No. Of Contacts Itt Cannon 127007-0101

Description
XLR CONN, MALE RCPT, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Aluminum Body; Product Range:XL Series
Datasheet
Description
XLR CONN, MALE RCPT, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Aluminum Body; Product Range:XL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xlr Conn, Male Rcpt, 4Pos, Panel; No. Of Contacts Itt Cannon - 93B8378 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Conn, Male Rcpt, 4Pos, Panel; No. Of Contacts Itt Cannon
93B8378
Xlr Conn, Male Rcpt, 4Pos, Panel; No. Of Contacts Itt Cannon 93B8378
XLR CONN, MALE RCPT, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Aluminum Body; Product Range:XL Series

XLR CONN, MALE RCPT, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Aluminum Body; Product Range:XL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93B8378
Product Name Xlr Conn, Male Rcpt, 4Pos, Panel; No. Of Contacts Itt Cannon
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details