ITT Cannon Xlr Conn, Plug, 5Pos, Cable; No. Of Contacts Itt Cannon 127007-0052

Description
XLR CONN, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Aluminum Body; Product Range:XL Series
Datasheet
Description
XLR CONN, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Aluminum Body; Product Range:XL Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xlr Conn, Plug, 5Pos, Cable; No. Of Contacts Itt Cannon - 34AK0981 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Conn, Plug, 5Pos, Cable; No. Of Contacts Itt Cannon
34AK0981
Xlr Conn, Plug, 5Pos, Cable; No. Of Contacts Itt Cannon 34AK0981
XLR CONN, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Aluminum Body; Product Range:XL Series

XLR CONN, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Aluminum Body; Product Range:XL Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AK0981
Product Name Xlr Conn, Plug, 5Pos, Cable; No. Of Contacts Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details