ITT Cannon Connectors,Interconnects 121668-0102

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Contact Type: Female Socket Wire Gauge or Range - mm²: 0.75 ~ 1.5mm² Contact Termination: Solder, PCB Contact Material: Phosphor Bronze Contact Finish: Tin Features: 10 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Contact Type: Female Socket Wire Gauge or Range - mm²: 0.75 ~ 1.5mm² Contact Termination: Solder, PCB Contact Material: Phosphor Bronze Contact Finish: Tin Features: 10 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Contact Type: Female Socket Wire Gauge or Range - mm²: 0.75 ~ 1.5mm² Contact Termination: Solder, PCB Contact Material: Phosphor Bronze Contact Finish: Tin Features: 10 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Contact Type: Female Socket
Wire Gauge or Range - mm²: 0.75 ~ 1.5mm²
Contact Termination: Solder, PCB
Contact Material: Phosphor Bronze
Contact Finish: Tin
Features: 10 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
330-121668-0102
Electronic Connector 330-121668-0102
CONTACT SOCKET 12-14AWG CRIMP Product overview: 121668-0102 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-121668-0102 can be used for catalog matching and distributor lookup.

CONTACT SOCKET 12-14AWG CRIMP Product overview: 121668-0102 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-121668-0102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Contacts - 1003-121668-0102CT-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
1003-121668-0102CT-ND
Circular Connector Contacts 1003-121668-0102CT-ND
Socket Contact 12-14 AWG Size Crimp Tin

Socket Contact 12-14 AWG Size Crimp Tin

Buy Now Datasheet
Circular Connector Contacts - 1003-121668-0102TR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
1003-121668-0102TR-ND
Circular Connector Contacts 1003-121668-0102TR-ND
Socket Contact 12-14 AWG Size Crimp Tin

Socket Contact 12-14 AWG Size Crimp Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 330-121668-0102 1003-121668-0102CT-ND
Product Name Connectors,Interconnects Electronic Connector Circular Connector Contacts
Termination Solder, PCB
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7923C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details