ITT Cannon Connectors Audio/Video, Audio Power Plugs & Jacks 121583-0217

Description
APD RECP J/N PIN 7 BLK
Request a Quote Datasheet
Description
APD RECP J/N PIN 7 BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon 121583-0217 - PEI-Genesis
Philadelphia, PA, United States
APD RECP J/N PIN 7 BLK

APD RECP J/N PIN 7 BLK

Buy Now
Connectors Audio/Video, Audio Power Plugs & Jacks - 121583-0217 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video, Audio Power Plugs & Jacks
121583-0217
Connectors Audio/Video, Audio Power Plugs & Jacks 121583-0217
APD JAM NUT RECPT CONT PIN

APD JAM NUT RECPT CONT PIN

Buy Now
Circular Conn, Receptacle, 1Pos, Jam Nut; Product Range Itt Cannon - 07W3306 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Receptacle, 1Pos, Jam Nut; Product Range Itt Cannon
07W3306
Circular Conn, Receptacle, 1Pos, Jam Nut; Product Range Itt Cannon 07W3306
CIRCULAR CONN, RECEPTACLE, 1POS, JAM NUT; Product Range:APD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RECEPTACLE, 1POS, JAM NUT; Product Range:APD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon 121583-0217 121583-0217 07W3306
Product Name Connectors Audio/Video, Audio Power Plugs & Jacks Circular Conn, Receptacle, 1Pos, Jam Nut; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details