APD SI JAM NUT RECPT. PIN CONT 121583-0016
APD RECP J/N PIN PWR 1 BLUE
CIRCULAR CONNECTOR, RECEPTACLE, 1 POSITION, PANEL; Product Range:APD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:- RoHS Compliant: Yes
| Heilind Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 121583-0016 | ITT Cannon 121583-0016 | 73H2838 |
| Product Name | Connectors Audio/Video, Audio Power Plugs & Jacks | Circular Connector, Receptacle, 1 Position, Panel; Product Range Itt Cannon | |
| Gender | Female / Jack |