ITT Cannon Electronic Connector 121583-0000

Description
APD PLUG SKT 4 BLK Product overview: 121583-0000 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-121583-0000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
APD PLUG SKT 4 BLK Product overview: 121583-0000 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-121583-0000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
320-121583-0000
Electronic Connector 320-121583-0000
APD PLUG SKT 4 BLK Product overview: 121583-0000 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-121583-0000 can be used for catalog matching and distributor lookup.

APD PLUG SKT 4 BLK Product overview: 121583-0000 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-121583-0000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - 121583-0000PG-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
121583-0000PG-ND
Circular Connector Housings 121583-0000PG-ND
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
DIN Connectors - 7525610 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
7525610
DIN Connectors 7525610
ITT Cannon 121583-0000 DIN Plug

ITT Cannon 121583-0000 DIN Plug

Supplier's Site
DIN Connectors - 1903457 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1903457
DIN Connectors 1903457
ITT Cannon 121583-0000 DIN Plug

ITT Cannon 121583-0000 DIN Plug

Supplier's Site
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334493-121583-0000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334493-121583-0000
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334493-121583-0000
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1334493-121583-0000 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 4 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Note: Contacts Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Orientation: 1 Housing Color: Black Standard Package: 1 Mounting: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 140°C Shell Material: Polybutylene Terephthalate (PBT), Glass Filled Insert Material: Polybutylene Terephthalate (PBT), Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable HTSUS: 8538.90.8180 Other Part Number: 121583-0000PG Base Product Number: 12158 RoHS Status: RoHS Compliant

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1334493-121583-0000
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 4
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Note: Contacts Not Included
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Orientation: 1
Housing Color: Black
Standard Package: 1
Mounting: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 140°C
Shell Material: Polybutylene Terephthalate (PBT), Glass Filled
Insert Material: Polybutylene Terephthalate (PBT), Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
HTSUS: 8538.90.8180
Other Part Number: 121583-0000PG
Base Product Number: 12158
RoHS Status: RoHS Compliant

Buy Now
Connectors Circular, Industrial - Plastic - 121583-0000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
121583-0000
Connectors Circular, Industrial - Plastic 121583-0000
APD SI PLG 4WAY APD-1BS-K2

APD SI PLG 4WAY APD-1BS-K2

Buy Now
 - ITT Cannon 121583-0000 - PEI-Genesis
Philadelphia, PA, United States
APD PLUG SKT 4 BLK

APD PLUG SKT 4 BLK

Buy Now
Circular Connector, Plug, 4 Position, Panel; Product Range Itt Cannon - 63T7697 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, Panel; Product Range Itt Cannon
63T7697
Circular Connector, Plug, 4 Position, Panel; Product Range Itt Cannon 63T7697
CIRCULAR CONNECTOR, PLUG, 4 POSITION, PANEL; Product Range:APD Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4 POSITION, PANEL; Product Range:APD Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 320-121583-0000 121583-0000PG-ND 7525610 1334493-121583-0000 121583-0000 ITT Cannon 121583-0000 63T7697
Product Name Electronic Connector Circular Connector Housings DIN Connectors Connectors, Interconnects - Circular Connectors - Circular Connector Housings Connectors Circular, Industrial - Plastic Circular Connector, Plug, 4 Position, Panel; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA115277R2000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 8 AWG
View Details
2 suppliers
Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details