ITT Cannon RFI and EMI - Contacts, Fingerstock and Gaskets 120220-0315

Description
MICRO UNIVERSAL CONTACT Z 4.0MM
Datasheet
Description
MICRO UNIVERSAL CONTACT Z 4.0MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 120220-0315 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
120220-0315
RFI and EMI - Contacts, Fingerstock and Gaskets 120220-0315
MICRO UNIVERSAL CONTACT Z 4.0MM

MICRO UNIVERSAL CONTACT Z 4.0MM

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
120220-0315
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 120220-0315
MICRO UNIVERSAL CONTACT Z 4.0MM

MICRO UNIVERSAL CONTACT Z 4.0MM

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 120220-0315 120220-0315
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Type Contact; Shield Finger, Pre-Loaded
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1060-14-0122 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Cadmium Anode - 3010A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 2" Diameter Balls
OD / Width 2 inch (50.8 mm)
View Details