ITT Cannon Connectors,Interconnects 120220-0206

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Width: 0.530" (13.46mm) Length: 0.50' (152.4mm) Height: 0.037" (0.95mm) Material: PVC Plating: Gold Plating - Thickness: 30µin (0.76µm) Attachment Method: Push Pin
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Width: 0.530" (13.46mm) Length: 0.50' (152.4mm) Height: 0.037" (0.95mm) Material: PVC Plating: Gold Plating - Thickness: 30µin (0.76µm) Attachment Method: Push Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Width: 0.530" (13.46mm) Length: 0.50' (152.4mm) Height: 0.037" (0.95mm) Material: PVC Plating: Gold Plating - Thickness: 30µin (0.76µm) Attachment Method: Push Pin

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Width: 0.530" (13.46mm)
Length: 0.50' (152.4mm)
Height: 0.037" (0.95mm)
Material: PVC
Plating: Gold
Plating - Thickness: 30µin (0.76µm)
Attachment Method: Push Pin

Buy Now Datasheet
Uc 4.0Mm Itt Cannon - 96AC5509 - Newark, An Avnet Company
Chicago, IL, United States
Uc 4.0Mm Itt Cannon
96AC5509
Uc 4.0Mm Itt Cannon 96AC5509
UC 4.0MM

UC 4.0MM

Supplier's Site Datasheet
Itt Cannon Itt Cannon - 39AJ1449 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon Itt Cannon
39AJ1449
Itt Cannon Itt Cannon 39AJ1449
ITT CANNON

ITT CANNON

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 96AC5509
Product Name Connectors,Interconnects Uc 4.0Mm Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products