ITT Cannon Zif Connector, Receptacle, 96 Position, Pcb, Solder; Product Range Itt Cannon 112137-0000

Description
ZIF CONNECTOR, RECEPTACLE, 96 POSITION, PCB, SOLDER; Product Range:DLM Series; No. of Contacts:96Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:- RoHS Compliant: Yes
Datasheet
Description
ZIF CONNECTOR, RECEPTACLE, 96 POSITION, PCB, SOLDER; Product Range:DLM Series; No. of Contacts:96Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zif Connector, Receptacle, 96 Position, Pcb, Solder; Product Range Itt Cannon - 01M9817 - Newark, An Avnet Company
Chicago, IL, United States
Zif Connector, Receptacle, 96 Position, Pcb, Solder; Product Range Itt Cannon
01M9817
Zif Connector, Receptacle, 96 Position, Pcb, Solder; Product Range Itt Cannon 01M9817
ZIF CONNECTOR, RECEPTACLE, 96 POSITION, PCB, SOLDER; Product Range:DLM Series; No. of Contacts:96Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:- RoHS Compliant: Yes

ZIF CONNECTOR, RECEPTACLE, 96 POSITION, PCB, SOLDER; Product Range:DLM Series; No. of Contacts:96Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01M9817
Product Name Zif Connector, Receptacle, 96 Position, Pcb, Solder; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Male to BNC Female, Adapter - 9047 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details