ITT Cannon Circular Connectors - 112108-0001 112108-0001

Description
Manufacturer: ITT Cannon, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144892-112108-0001 Categories: Circular Connectors Case / Package: 0001 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Compliant REACH SVHC: No SVHC Wire/Cable Gauge: 26 AWG
Request a Quote
Description
Manufacturer: ITT Cannon, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144892-112108-0001 Categories: Circular Connectors Case / Package: 0001 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Compliant REACH SVHC: No SVHC Wire/Cable Gauge: 26 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - 112108-0001 - 1144892-112108-0001 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 112108-0001
1144892-112108-0001
Circular Connectors - 112108-0001 1144892-112108-0001
Manufacturer: ITT Cannon, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144892-112108-0001 Categories: Circular Connectors Case / Package: 0001 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Compliant REACH SVHC: No SVHC Wire/Cable Gauge: 26 AWG

Manufacturer: ITT Cannon, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1144892-112108-0001
Categories: Circular Connectors
Case / Package: 0001
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RoHS: Compliant
REACH SVHC: No SVHC
Wire/Cable Gauge: 26 AWG

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1144892-112108-0001
Product Name Circular Connectors - 112108-0001
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1113 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-1321/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details