ITT Cannon Backplane Connectors - Specialized 110536-1007

Description
DL1-156RW6B
Request a Quote
Description
DL1-156RW6B
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ITT Cannon Connector, Rectangular, Receptacle, 156 Position, PCB (part number 25C1538) is designed for applications requiring a reliable interconnect solution. It features 156 contacts arranged in 6 rows with a pitch spacing of 2.54mm. The connector is a receptacle type with a wire wrap contact termination, making it suitable for various PCB applications. Additionally, it is RoHS compliant, ensuring it meets environmental regulations. This connector is part of a well-established product range known for its durability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The ITT Cannon Connector, Rectangular, Receptacle, 156 Position, PCB (part number 25C1538) is designed for applications requiring a reliable interconnect solution. It features 156 contacts arranged in 6 rows with a pitch spacing of 2.54mm. The connector is a receptacle type with a wire wrap contact termination, making it suitable for various PCB applications. Additionally, it is RoHS compliant, ensuring it meets environmental regulations. This connector is part of a well-established product range known for its durability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon 110536-1007 - PEI-Genesis
Philadelphia, PA, United States
DL1-156RW6B

DL1-156RW6B

Buy Now
Backplane Connectors - Specialized - 110536-1007 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
110536-1007
Backplane Connectors - Specialized 110536-1007
DL1-156RW6B

DL1-156RW6B

Supplier's Site Datasheet
Connector, Rectangular, Receptacle, 156 Position, Pcb; Product Range Itt Cannon - 25C1538 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rectangular, Receptacle, 156 Position, Pcb; Product Range Itt Cannon
25C1538
Connector, Rectangular, Receptacle, 156 Position, Pcb; Product Range Itt Cannon 25C1538
CONNECTOR, RECTANGULAR, RECEPTACLE, 156 POSITION, PCB; Product Range:DL1 Series; No. of Contacts:156Contacts ; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Wire Wrap; No. of Rows:6Rows; Row Pitch:- RoHS Compliant: Yes

CONNECTOR, RECTANGULAR, RECEPTACLE, 156 POSITION, PCB; Product Range:DL1 Series; No. of Contacts:156Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Wire Wrap; No. of Rows:6Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon 110536-1007 110536-1007 25C1538
Product Name Backplane Connectors - Specialized Connector, Rectangular, Receptacle, 156 Position, Pcb; Product Range Itt Cannon
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1231-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details