ITT Cannon Contact, Plug/receptacle, 22-20Awg Crimp, Full Reel; Product Range Itt Cannon 110238-0400

Description
CONTACT, PLUG/RECEPTACLE, 22-20AWG CRIMP, FULL REEL; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG RoHS Compliant: No
Datasheet
Description
CONTACT, PLUG/RECEPTACLE, 22-20AWG CRIMP, FULL REEL; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Plug/receptacle, 22-20Awg Crimp, Full Reel; Product Range Itt Cannon - 35R2865 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Plug/receptacle, 22-20Awg Crimp, Full Reel; Product Range Itt Cannon
35R2865
Contact, Plug/receptacle, 22-20Awg Crimp, Full Reel; Product Range Itt Cannon 35R2865
CONTACT, PLUG/RECEPTACLE, 22-20AWG CRIMP, FULL REEL; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG RoHS Compliant: No

CONTACT, PLUG/RECEPTACLE, 22-20AWG CRIMP, FULL REEL; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG RoHS Compliant: No

Supplier's Site Datasheet
Contact, Socket, Crimp, 20-22Awg; Product Range Itt Cannon - 66W0669 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 20-22Awg; Product Range Itt Cannon
66W0669
Contact, Socket, Crimp, 20-22Awg; Product Range Itt Cannon 66W0669
CONTACT, SOCKET, CRIMP, 20-22AWG; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 20-22AWG; Product Range:ITT Cannon DL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 35R2865 66W0669
Product Name Contact, Plug/receptacle, 22-20Awg Crimp, Full Reel; Product Range Itt Cannon Contact, Socket, Crimp, 20-22Awg; Product Range Itt Cannon
Type Contact Contact
Unlock Full Specs
to access all available technical data