ITT Cannon Water Pumps 104462040

Description
Xylem Lowara 104462040 Water Pump
Request a Quote
Description
Xylem Lowara 104462040 Water Pump
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Water Pumps - 7632487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Water Pumps
7632487
Water Pumps 7632487
Xylem Lowara 104462040 Water Pump

Xylem Lowara 104462040 Water Pump

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Liquid Handling Pumps
Product Number 7632487
Product Name Water Pumps
Discharge Pressure 116.0 psi (81.58 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

EVO3 Syringe Pump - E303 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details
82H20-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details