ITT CANNON
057-0776-002 -- END BELL ASSY KJ-E 8 N ITT CANNON
ITT Cannon
End Bell Assy Kj-E 8 N Itt Cannon
057-0776-002
Description
END BELL ASSY KJ-E 8 N
Description
END BELL ASSY KJ-E 8 N
Suppliers
End Bell Assy Kj-E 8 N Itt Cannon
92AJ9963
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
92AJ9963 |
|
Product Name
|
End Bell Assy Kj-E 8 N Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
1000 volts
Current Rating
5.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers