ITT Cannon Rf/coaxial R/a Terminator2 Legcable-Pcb50 Ohm; Rf Terminator Type Itt Sealectro 055-939-9049AR6

Description
RF/COAXIAL R/A TERMINATOR2 LEGCABLE-PCB50 OHM; RF Terminator Type:90° PCB Terminator; Coaxial Cable Types:-; Frequency Max:4GHz; Impedance:50ohm; Product Range:-; Coaxial Termination:Solder; Connector Mounting:PCB Mount; Gender:Plug RoHS Compliant: No
Datasheet
Description
RF/COAXIAL R/A TERMINATOR2 LEGCABLE-PCB50 OHM; RF Terminator Type:90° PCB Terminator; Coaxial Cable Types:-; Frequency Max:4GHz; Impedance:50ohm; Product Range:-; Coaxial Termination:Solder; Connector Mounting:PCB Mount; Gender:Plug RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial R/a Terminator2 Legcable-Pcb50 Ohm; Rf Terminator Type Itt Sealectro - 95F6347 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial R/a Terminator2 Legcable-Pcb50 Ohm; Rf Terminator Type Itt Sealectro
95F6347
Rf/coaxial R/a Terminator2 Legcable-Pcb50 Ohm; Rf Terminator Type Itt Sealectro 95F6347
RF/COAXIAL R/A TERMINATOR2 LEGCABLE-PCB50 OHM; RF Terminator Type:90° PCB Terminator; Coaxial Cable Types:-; Frequency Max:4GHz; Impedance:50ohm; Product Range:-; Coaxial Termination:Solder; Connector Mounting:PCB Mount; Gender:Plug RoHS Compliant: No

RF/COAXIAL R/A TERMINATOR2 LEGCABLE-PCB50 OHM; RF Terminator Type:90° PCB Terminator; Coaxial Cable Types:-; Frequency Max:4GHz; Impedance:50ohm; Product Range:-; Coaxial Termination:Solder; Connector Mounting:PCB Mount; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 95F6347
Product Name Rf/coaxial R/a Terminator2 Legcable-Pcb50 Ohm; Rf Terminator Type Itt Sealectro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type SMA; TNC; Type N
View Details
Coaxial Connector (RF) Adapters - 1124-1018-ND - DigiKey
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers
50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Termination Crimp
View Details
Coaxial Connectors - 1249335 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
Termination Solder
View Details