CONNECTOR, TERMINATOR, 50 OHM, PCB; RF Terminator Type:90° PCB Terminator; Coaxial Cable Types:RG174/U, RG179/U, RG188/U, RG316/U; Frequency Max:-; Impedance:50ohm; Product Range:-; Coaxial Termination:Crimp; Contact Material:Brass RoHS Compliant: Yes
TERMINATOR RG316 - SINGLE LEG RO
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 24M9815 | 055-939-9029FCD |
| Product Name | Connector, Terminator, 50 Ohm, Pcb; Rf Terminator Type Itt Sealectro | Coaxial Connector (RF) Terminators |
| Termination | Crimp |