RF/COAXIAL, SSMB PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SSMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 90F2600 |
| Product Name | Rf/coaxial, Ssmb Plug, Straight, 50 Ohm, Crimp; Connector Type Itt Sealectro |
| Connector Type | SMB; SSMB |