ITT Cannon Rf/coax, Smz Plug, R/a, 5 Ohm, Pcb; Connector Type Itt Sealectro 051-153-9089A9A

Description
RF/COAX, SMZ PLUG, R/A, 5 OHM, PCB; Connector Type:SMZ Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Copper Alloy; Frequency Max:3GHz RoHS Compliant: Yes
Datasheet
Description
RF/COAX, SMZ PLUG, R/A, 5 OHM, PCB; Connector Type:SMZ Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Copper Alloy; Frequency Max:3GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coax, Smz Plug, R/a, 5 Ohm, Pcb; Connector Type Itt Sealectro - 61H0200 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coax, Smz Plug, R/a, 5 Ohm, Pcb; Connector Type Itt Sealectro
61H0200
Rf/coax, Smz Plug, R/a, 5 Ohm, Pcb; Connector Type Itt Sealectro 61H0200
RF/COAX, SMZ PLUG, R/A, 5 OHM, PCB; Connector Type:SMZ Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Copper Alloy; Frequency Max:3GHz RoHS Compliant: Yes

RF/COAX, SMZ PLUG, R/A, 5 OHM, PCB; Connector Type:SMZ Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Copper Alloy; Frequency Max:3GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 61H0200
Product Name Rf/coax, Smz Plug, R/a, 5 Ohm, Pcb; Connector Type Itt Sealectro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type BNC
Geometry Straight
Mounting Bulkhead
View Details
TNC Female Connector - 8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type TNC
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - NAMKMK - kTB Solutions
Specs
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 1367727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug
Geometry Straight; Straight
View Details