ITT Cannon Rf/coaxial Smb Bulkhead Jack Str 50 Ohm Solder; Connector Type Itt Sealectro 051-043-0000220

Description
RF/COAXIAL SMB BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL SMB BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Smb Bulkhead Jack Str 50 Ohm Solder; Connector Type Itt Sealectro - 90F2541 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Smb Bulkhead Jack Str 50 Ohm Solder; Connector Type Itt Sealectro
90F2541
Rf/coaxial Smb Bulkhead Jack Str 50 Ohm Solder; Connector Type Itt Sealectro 90F2541
RF/COAXIAL SMB BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL SMB BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 90F2541
Product Name Rf/coaxial Smb Bulkhead Jack Str 50 Ohm Solder; Connector Type Itt Sealectro
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190806 - PIC Wire & Cable
Specs
Connector Type Type C
Geometry Straight
Termination Crimp
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details