RF/COAXIAL ADAPTER, BNC JACK-SMA JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 90F2491 |
| Product Name | Rf/coaxial Adapter, Bnc Jack-Sma Jack; Convert From Coax Type Itt Sealectro |
| Connector Type | BNC; SMA |