Win Source Part Number: 1365253-050-424-3196
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Temperature Range - Operating: -65°C ~ 165°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: ITT Cannon, LLC
Product Status: Active
Base Product Number: 050-424
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4010
ECCN: EAR99
Contact Termination: Solder
Connector Type: Plug, Female Socket
Fastening Type: Threaded
Housing Color: Gold
Includes: 6 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Front Body, 1 Heat Shrink, 1 Insulator
Insertion Loss: 0.3dB
Impedance: 50Ohm
Body Material: Brass
Frequency - Max: 12.4 GHz
Mating Cycles: 500
Dielectric Material: Polytetrafluoroethyl
Connector Style: SSMC
Number of Ports: 1
Shield Termination: Crimp
Cable Group: RG-178, 196
Center Contact Material: Beryllium Copper
Body Finish: Gold
Center Contact Plating: Gold
| Win Source Electronics | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 1365253-050-424-3196220 |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies |
| Termination | Solder |