RF Connectors / Coaxial Connectors
RF/COAXIAL, SMC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Brass; Frequency Max:12.4GHz RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 050-024-0000220 | 90F2588 |
| Product Name | RF Connectors / Coaxial Connectors | Rf/coaxial, Smc Plug, Straight, 50 Ohm, Crimp; Connector Type Itt Sealectro |
| Gender | Male / Plug | Male / Plug |
| Mounting | Cable | |
| Connector Type | SMC |