ITT Cannon End Bell, Black, 27Mm, 37P Cir Conn; Connector Shell Size Itt Cannon 044-8597-000

Description
END BELL, BLACK, 27MM, 37P CIR CONN; Connector Shell Size:-; Cable Diameter Max:27mm; Strain Relief Material:-; Product Range:APD Series; For Use With:ITT Cannon APD Series 37Pos Circular Connectors RoHS Compliant: Yes
Description
END BELL, BLACK, 27MM, 37P CIR CONN; Connector Shell Size:-; Cable Diameter Max:27mm; Strain Relief Material:-; Product Range:APD Series; For Use With:ITT Cannon APD Series 37Pos Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
End Bell, Black, 27Mm, 37P Cir Conn; Connector Shell Size Itt Cannon - 93K6217 - Newark, An Avnet Company
Chicago, IL, United States
End Bell, Black, 27Mm, 37P Cir Conn; Connector Shell Size Itt Cannon
93K6217
End Bell, Black, 27Mm, 37P Cir Conn; Connector Shell Size Itt Cannon 93K6217
END BELL, BLACK, 27MM, 37P CIR CONN; Connector Shell Size:-; Cable Diameter Max:27mm; Strain Relief Material:-; Product Range:APD Series; For Use With:ITT Cannon APD Series 37Pos Circular Connectors RoHS Compliant: Yes

END BELL, BLACK, 27MM, 37P CIR CONN; Connector Shell Size:-; Cable Diameter Max:27mm; Strain Relief Material:-; Product Range:APD Series; For Use With:ITT Cannon APD Series 37Pos Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 93K6217
Product Name End Bell, Black, 27Mm, 37P Cir Conn; Connector Shell Size Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; 8 to 15 mm; Nickel-PlatedBrass; Neoprene; PG 16; IP68; 43 mm - 70074389 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 14.500 inch (368 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826110 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details