ITT Cannon Cirular Contact, Socket, Crimp; Product Range Itt Cannon 031-9095-003

Description
CIRULAR CONTACT, SOCKET, CRIMP; Product Range:KPT/KPSE Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:MIL-C-26482 Connectors; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CIRULAR CONTACT, SOCKET, CRIMP; Product Range:KPT/KPSE Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:MIL-C-26482 Connectors; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cirular Contact, Socket, Crimp; Product Range Itt Cannon - 22C0991 - Newark, An Avnet Company
Chicago, IL, United States
Cirular Contact, Socket, Crimp; Product Range Itt Cannon
22C0991
Cirular Contact, Socket, Crimp; Product Range Itt Cannon 22C0991
CIRULAR CONTACT, SOCKET, CRIMP; Product Range:KPT/KPSE Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:MIL-C-26482 Connectors; Contact Termination:Crimp RoHS Compliant: Yes

CIRULAR CONTACT, SOCKET, CRIMP; Product Range:KPT/KPSE Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:MIL-C-26482 Connectors; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 22C0991
Product Name Cirular Contact, Socket, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241406-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
PG Copper Threaded Electrode -  - Sunstone Engineering
Specs
Material Cu
Shape / Form Button
Applications Welding Electrodes
View Details