ITT Cannon Circular Connector Contacts 031-8717-047

Description
ITT Cannon 031-8717-047
Request a Quote Datasheet
Description
ITT Cannon 031-8717-047
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 7525685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
7525685
Circular Connector Contacts 7525685
ITT Cannon 031-8717-047

ITT Cannon 031-8717-047

Supplier's Site
Circular Connector Contacts - 1903472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1903472
Circular Connector Contacts 1903472
ITT Cannon 031-8717-047

ITT Cannon 031-8717-047

Supplier's Site
Contact, Pin, 16-14Awg, Crimp; Product Range Itt Cannon - 01N4932 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16-14Awg, Crimp; Product Range Itt Cannon
01N4932
Contact, Pin, 16-14Awg, Crimp; Product Range Itt Cannon 01N4932
CONTACT, PIN, 16-14AWG, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:APD / DIN 72585 Series Circular Connectors RoHS Compliant: Yes

CONTACT, PIN, 16-14AWG, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:APD / DIN 72585 Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 7525685 01N4932
Product Name Circular Connector Contacts Contact, Pin, 16-14Awg, Crimp; Product Range Itt Cannon
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Lithium Manganate Battery Powder, Non-coated - BMLC-KJ004 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Powder
Applications Battery or Fuel Cell
View Details