ITT Cannon Circular Connector Contacts 031-8717-046

Description
ITT Cannon 031-8717-046
Request a Quote Datasheet
Description
ITT Cannon 031-8717-046
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 7525676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
7525676
Circular Connector Contacts 7525676
ITT Cannon 031-8717-046

ITT Cannon 031-8717-046

Supplier's Site
Contact, Pin, 20-16Awg, Crimp; Product Range Itt Cannon - 01N4931 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-16Awg, Crimp; Product Range Itt Cannon
01N4931
Contact, Pin, 20-16Awg, Crimp; Product Range Itt Cannon 01N4931
CONTACT, PIN, 20-16AWG, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:APD / DIN 72585 Series Circular Connectors RoHS Compliant: Yes

CONTACT, PIN, 20-16AWG, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:APD / DIN 72585 Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 7525676 01N4931
Product Name Circular Connector Contacts Contact, Pin, 20-16Awg, Crimp; Product Range Itt Cannon
Shape / Form Pin Pin; Pin
Applications Electronics
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
NCM Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details