ITT Cannon Circular Connector Contacts 031-8717-021

Description
ITT Cannon 031-8717-021
Request a Quote
Description
ITT Cannon 031-8717-021
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Contact, Pin, 16-14 AWG, Crimp from ITT Cannon is designed for reliable electrical connections in various applications. It accommodates wire sizes ranging from 16 AWG to 14 AWG and features a crimp termination type, ensuring secure and efficient connections. The contacts are tin plated, providing corrosion resistance and enhancing durability. This product is RoHS compliant, making it suitable for use in environmentally sensitive applications. Its robust design and compliance with industry standards make it a viable option for engineers seeking dependable interconnect solutions.

Datasheet Summary
Powered by GS/AI

The Circular Contact, Pin, 16-14 AWG, Crimp from ITT Cannon is designed for reliable electrical connections in various applications. It accommodates wire sizes ranging from 16 AWG to 14 AWG and features a crimp termination type, ensuring secure and efficient connections. The contacts are tin plated, providing corrosion resistance and enhancing durability. This product is RoHS compliant, making it suitable for use in environmentally sensitive applications. Its robust design and compliance with industry standards make it a viable option for engineers seeking dependable interconnect solutions.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 4374709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
4374709
Circular Connector Contacts 4374709
ITT Cannon 031-8717-021

ITT Cannon 031-8717-021

Supplier's Site
Circular Contact, Pin, 16-14Awg, Crimp; Product Range Itt Cannon - 44W3808 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 16-14Awg, Crimp; Product Range Itt Cannon
44W3808
Circular Contact, Pin, 16-14Awg, Crimp; Product Range Itt Cannon 44W3808
CIRCULAR CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Trident APK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Trident APK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 4374709 44W3808
Product Name Circular Connector Contacts Circular Contact, Pin, 16-14Awg, Crimp; Product Range Itt Cannon
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2333551-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature); Wire Coil
View Details