ITT Cannon Contact, Socket, Crimp, 24-12Awg; Product Range Itt Cannon 031-8704-203

Description
CONTACT, SOCKET, CRIMP, 24-12AWG; Product Range:KPSE Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:24AWG; For Use With:KPSE Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 24-12AWG; Product Range:KPSE Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:24AWG; For Use With:KPSE Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 24-12Awg; Product Range Itt Cannon - 24C6340 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 24-12Awg; Product Range Itt Cannon
24C6340
Contact, Socket, Crimp, 24-12Awg; Product Range Itt Cannon 24C6340
CONTACT, SOCKET, CRIMP, 24-12AWG; Product Range:KPSE Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:24AWG; For Use With:KPSE Series Circular Connectors RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 24-12AWG; Product Range:KPSE Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:24AWG; For Use With:KPSE Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Contact, Vg95328, Socket, 24 Awg, 12 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon - 07W8974 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, Vg95328, Socket, 24 Awg, 12 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon
07W8974
Circular Connector Contact, Vg95328, Socket, 24 Awg, 12 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon 07W8974
Circular Connector Contact, VG95328, Socket, 24 AWG, 12 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Circular Connector Contact, VG95328, Socket, 24 AWG, 12 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 24C6340 07W8974
Product Name Contact, Socket, Crimp, 24-12Awg; Product Range Itt Cannon Circular Connector Contact, Vg95328, Socket, 24 Awg, 12 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0460-215-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Bellows Electrical Contact - SK-18643 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details