ITT Cannon Circular Connector Contact, Socket, 20 Awg, 16 Awg, Crimp, Silver Plated Contacts, Sure-Seal Series Rohs Compliant Itt Cannon 031-8703-050

Description
Circular Connector Contact, Socket, 20 AWG, 16 AWG, Crimp, Silver Plated Contacts, Sure-Seal Series RoHS Compliant: Yes
Datasheet
Description
Circular Connector Contact, Socket, 20 AWG, 16 AWG, Crimp, Silver Plated Contacts, Sure-Seal Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contact, Socket, 20 Awg, 16 Awg, Crimp, Silver Plated Contacts, Sure-Seal Series Rohs Compliant Itt Cannon - 06X1195 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, Socket, 20 Awg, 16 Awg, Crimp, Silver Plated Contacts, Sure-Seal Series Rohs Compliant Itt Cannon
06X1195
Circular Connector Contact, Socket, 20 Awg, 16 Awg, Crimp, Silver Plated Contacts, Sure-Seal Series Rohs Compliant Itt Cannon 06X1195
Circular Connector Contact, Socket, 20 AWG, 16 AWG, Crimp, Silver Plated Contacts, Sure-Seal Series RoHS Compliant: Yes

Circular Connector Contact, Socket, 20 AWG, 16 AWG, Crimp, Silver Plated Contacts, Sure-Seal Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 06X1195
Product Name Circular Connector Contact, Socket, 20 Awg, 16 Awg, Crimp, Silver Plated Contacts, Sure-Seal Series Rohs Compliant Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature); Wire; Wire Coil
View Details