ITT Cannon Circular Connector Contacts 031-8703-001

Description
ITT Cannon 031-8703-001
Request a Quote Datasheet
Description
ITT Cannon 031-8703-001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 1679506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1679506
Circular Connector Contacts 1679506
ITT Cannon 031-8703-001

ITT Cannon 031-8703-001

Supplier's Site
Circular Contact Socket, 20-16Awg, Crimp; Product Range Itt Cannon - 26M5084 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Socket, 20-16Awg, Crimp; Product Range Itt Cannon
26M5084
Circular Contact Socket, 20-16Awg, Crimp; Product Range Itt Cannon 26M5084
CIRCULAR CONTACT SOCKET, 20-16AWG, CRIMP; Product Range:Sure-Seal Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT SOCKET, 20-16AWG, CRIMP; Product Range:Sure-Seal Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 1679506 26M5084
Product Name Circular Connector Contacts Circular Contact Socket, 20-16Awg, Crimp; Product Range Itt Cannon
Shape / Form Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
0.5 & 1.0mm Tungsten Electrodes Pack -  - Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details