ITT Cannon Connectors, Interconnects - Circular Connectors - Circular Connector Contacts 031-8557-026

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1334464-031-8557-026 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Contacts Packaging: Bulk Type: Signal, Machined Wire Gauge or Range - AWG: 16-18 AWG Wire Gauge or Range - mm2: 0.75 ~ 1.5mm² Contact Type: Socket Contact Finish: Gold Contact Finish Thickness: 19.7µin (0.50µm) Contact Termination: Crimp Contact Material: Copper Alloy Contact Size: 12 Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: I031-8557-026,318557 026,I031-8557-026-ND Base Product Number: 031-8 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1334464-031-8557-026 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Contacts Packaging: Bulk Type: Signal, Machined Wire Gauge or Range - AWG: 16-18 AWG Wire Gauge or Range - mm2: 0.75 ~ 1.5mm² Contact Type: Socket Contact Finish: Gold Contact Finish Thickness: 19.7µin (0.50µm) Contact Termination: Crimp Contact Material: Copper Alloy Contact Size: 12 Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: I031-8557-026,318557 026,I031-8557-026-ND Base Product Number: 031-8 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts - 1334464-031-8557-026 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
1334464-031-8557-026
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts 1334464-031-8557-026
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1334464-031-8557-026 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Contacts Packaging: Bulk Type: Signal, Machined Wire Gauge or Range - AWG: 16-18 AWG Wire Gauge or Range - mm2: 0.75 ~ 1.5mm² Contact Type: Socket Contact Finish: Gold Contact Finish Thickness: 19.7µin (0.50µm) Contact Termination: Crimp Contact Material: Copper Alloy Contact Size: 12 Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: I031-8557-026,318557 026,I031-8557-026-ND Base Product Number: 031-8 RoHS Status: RoHS Compliant

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1334464-031-8557-026
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Contacts
Packaging: Bulk
Type: Signal, Machined
Wire Gauge or Range - AWG: 16-18 AWG
Wire Gauge or Range - mm2: 0.75 ~ 1.5mm²
Contact Type: Socket
Contact Finish: Gold
Contact Finish Thickness: 19.7µin (0.50µm)
Contact Termination: Crimp
Contact Material: Copper Alloy
Contact Size: 12
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: I031-8557-026,318557026,I031-8557-026-ND
Base Product Number: 031-8
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334464-031-8557-026
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details