ITT Cannon 031-8556-110 Crimp Contact
CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:CA-B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:ITT Cannon CA-Bayonet Circular Connectors RoHS Compliant: Yes
Circular Connector Contact, Socket, 18 AWG, 16 AWG, Crimp, Silver Plated Contacts, CA-B Series RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Contacts | Electrodes and Electrode Materials | Electrodes and Electrode Materials |
| Product Number | 287135 | 99F8347 | 76T0756 |
| Product Name | Circular Connector Contacts | Contact, Socket, 18-16Awg, Crimp; Product Range Itt Cannon | Circular Connector Contact, Socket, 18 Awg, 16 Awg, Crimp, Silver Plated Contacts, Ca-B Series Rohs Compliant Itt Cannon |
| Shape / Form | Pin | Socket or Receptacle; Socket |